Status: | Unknown |
---|---|
Series: | KO Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Product Range | KO Series |
No. of Switch Positions | 2 Position |
Switch Terminals | PC Pin |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Keylock Switch, Spst, 1A, 125Vac, Pc Pin | Newark Electronics |
Keylock Switch, KO Series, SPST, OFF-ON, Key Remove All ,2 Position,1A,125VAC, Sldr | E-Switch KO105A1001 | RS Americas |
Series KO Keylock Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a KO105A1001?
Additional datasheets, footprints and schematics for KO105A1001 are listed on our Part Details page. You can also find images and similar parts to KO105A1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KO105A1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KO105A1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KO105A1001 fall under?
The KO105A1001 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to KO105A1001 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KO105A1001 you can contact the distributor directly for product support, shipping queries etc.
Is the KO105A1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KO105A1001 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Farnell have stock available or on a lead time for KO105A1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KO105A1001 often in real-time on the comparison pages.
What if I can't find stock of KO105A1001?
You can fill out our help required form which you can use to request a quote for KO105A1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.