Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Angle of Throw | 90° |
RoHS Compliant | Yes |
Switch, Key Operated, Spdt, 1A, 125Vac | Newark Electronics |
KO Series 1 Tumbler SP 90░ Panel Mount Solder Lug Keylock Switch | Future Electronics |
Keylock Switch, KO Series, SPDT, ON-ON, Key Remove 1,2 Position,1A,125VAC, Solder | E-Switch KO103C701 | RS Americas |
Series KO Keylock Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a KO103C701?
Additional datasheets, footprints and schematics for KO103C701 are listed on our Part Details page. You can also find images and similar parts to KO103C701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KO103C701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KO103C701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KO103C701 fall under?
The KO103C701 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to KO103C701 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KO103C701 you can contact the distributor directly for product support, shipping queries etc.
Is the KO103C701 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KO103C701 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for KO103C701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KO103C701 often in real-time on the comparison pages.
What if I can't find stock of KO103C701?
You can fill out our help required form which you can use to request a quote for KO103C701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.