Status: | Unknown |
---|---|
Series: | KO Series |
RoHS: | Unknown |
Prices starting from US$4.22
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
Product Range | KO Series |
No. of Switch Positions | 2 Position |
Switch Terminals | PC Pin |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Keylock Switch, Spdt, 1A, 125Vac, Pc Pin | Newark Electronics |
KO Series 1 Position 125 V 1 A Keylock Switch | Future Electronics |
Keylock Switch, KO Series, SPST, OFF-ON, Key Remove 1,2 Position,1A,125VAC, Solder | E-Switch KO103A701 | RS Americas |
Series KO Keylock Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a KO103A701?
Additional datasheets, footprints and schematics for KO103A701 are listed on our Part Details page. You can also find images and similar parts to KO103A701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KO103A701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KO103A701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KO103A701 fall under?
The KO103A701 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to KO103A701 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KO103A701 you can contact the distributor directly for product support, shipping queries etc.
Is the KO103A701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KO103A701 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for KO103A701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KO103A701 often in real-time on the comparison pages.
What if I can't find stock of KO103A701?
You can fill out our help required form which you can use to request a quote for KO103A701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.