Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.64
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$12.16
|
928
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
928
in stock
|
Buy Now | |
TE Store
from US$25.32
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
1
in stock
|
Buy Now | |
element14
from US$10.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$8.97
|
-
|
Buy Now | |
RS Americas
from US$11.57
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Arrow |
Knob Diameter | 12.7mm |
Product Range | - |
Body Material | Aluminum |
KNS501BA1/4=KNOB BLK/ALUM W/SK | Rapid Electronics |
KNS501BA1/4=KNOB BLK/ALUM W/SK Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 12.7 mm Aluminum Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KNS501BA1/4 | Internal Number: 7-1437622-6 | TE Connectivity | TE Store |
Str Knurled Skirt Knob W/ Arrow, 6.38Mm | Newark Electronics |
STR KNURLED SKIRT KNOB W/ ARROW, 6.38MM | element14 |
Switch Access Rotary Switch Round Knob | Avnet America |
Knob, 0.500 in., Straight Knurl, 0.250 in., Black/Natural, Alcoswitch | TE Connectivity KNS501BA1/4 | RS Americas |
Where can I find additional details, specifications and documents for a KNS501BA1/4?
Additional datasheets, footprints and schematics for KNS501BA1/4 are listed on our Part Details page. You can also find images and similar parts to KNS501BA1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KNS501BA1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KNS501BA1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KNS501BA1/4 fall under?
The KNS501BA1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KNS501BA1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KNS501BA1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KNS501BA1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KNS501BA1/4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for KNS501BA1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KNS501BA1/4 often in real-time on the comparison pages.
What if I can't find stock of KNS501BA1/4?
You can fill out our help required form which you can use to request a quote for KNS501BA1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.