Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Line |
Knob Diameter | 24.1mm |
Product Range | - |
Body Material | Aluminum |
Straight Knurled Knob W/ Line Ind 6.38Mm | Newark Electronics |
Switch, Kn900Ab1/4=Knob Knurl Alum/Blk | TE Connectivity KN900AB1/4 | RS Americas |
61F1183 | element14 |
Where can I find additional details, specifications and documents for a KN900AB1/4?
Additional datasheets, footprints and schematics for KN900AB1/4 are listed on our Part Details page. You can also find images and similar parts to KN900AB1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KN900AB1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KN900AB1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KN900AB1/4 fall under?
The KN900AB1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KN900AB1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KN900AB1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KN900AB1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KN900AB1/4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for KN900AB1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KN900AB1/4 often in real-time on the comparison pages.
What if I can't find stock of KN900AB1/4?
You can fill out our help required form which you can use to request a quote for KN900AB1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.