Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | Connectors |
Connector Body Material | Brass Body |
Contact Plating | Silver Plated Contacts |
RoHS Compliant | Yes |
Dust Cap, Brass | Newark Electronics |
Where can I find additional details, specifications and documents for a KN-89-30?
Additional datasheets, footprints and schematics for KN-89-30 are listed on our Part Details page. You can also find images and similar parts to KN-89-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KN-89-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KN-89-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KN-89-30 fall under?
The KN-89-30 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to KN-89-30 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KN-89-30 you can contact the distributor directly for product support, shipping queries etc.
Is the KN-89-30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KN-89-30 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KN-89-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KN-89-30 often in real-time on the comparison pages.
What if I can't find stock of KN-89-30?
You can fill out our help required form which you can use to request a quote for KN-89-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.