Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Metal Screw Socket |
---|---|
For Use With | Insert Modules & Front Panels |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Material | Nylon (Polyamide) |
Kit Contents Descriptive | 100pc PACK |
PLASTIC NIPPLE FOR SLIDE-IN CASSETTE | Rutronik |
Enclosure Accessory, Metal Screw Socket, Insert Modules & Front Panels Rohs Compliant: Yes |Fischer Elektronik KN1 | Newark Electronics |
MOUNTING MATERIAL, PK100 | element14 |
Where can I find additional details, specifications and documents for a KN1?
Additional datasheets, footprints and schematics for KN1 are listed on our Part Details page. You can also find images and similar parts to KN1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KN1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KN1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KN1 fall under?
The KN1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to KN1 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KN1 you can contact the distributor directly for product support, shipping queries etc.
Is the KN1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KN1 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for KN1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KN1 often in real-time on the comparison pages.
What if I can't find stock of KN1?
You can fill out our help required form which you can use to request a quote for KN1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.