Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Tri-Axis Accelerometer Tri-Axis Magnetometer |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Gyroscope Range | - |
Acceleration Range | ± 8g ± 16g ± 32g ± 64g |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
MEMS MOD, 3-AXIS ACCELERO/MAGNETOMETER | Farnell |
Mems Mod, 3-Axis Accelero/Magnetometer | Newark Electronics |
Where can I find additional details, specifications and documents for a KMX63-1055?
Additional datasheets, footprints and schematics for KMX63-1055 are listed on our Part Details page. You can also find images and similar parts to KMX63-1055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMX63-1055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMX63-1055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMX63-1055 fall under?
The KMX63-1055 is listed under Kionix Parts.
Can I view similar or alternative parts?
You can view similar parts to KMX63-1055 when available in the Kionix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMX63-1055 you can contact the distributor directly for product support, shipping queries etc.
Is the KMX63-1055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMX63-1055 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for KMX63-1055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMX63-1055 often in real-time on the comparison pages.
What if I can't find stock of KMX63-1055?
You can fill out our help required form which you can use to request a quote for KMX63-1055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.