Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Kionix |
Silicon Core Number | KX126-1031 |
Application Sub Type | Three-Axis Accelerometer & Magnetometer |
Kit Contents | Evaluation Board KX126-1031 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD, 3-AXIS ACCEL & MAGNETOMETER | Farnell |
Where can I find additional details, specifications and documents for a KMX62-1031-EVB0B0?
Additional datasheets, footprints and schematics for KMX62-1031-EVB0B0 are listed on our Part Details page. You can also find images and similar parts to KMX62-1031-EVB0B0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMX62-1031-EVB0B0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMX62-1031-EVB0B0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMX62-1031-EVB0B0 fall under?
The KMX62-1031-EVB0B0 is listed under Kionix Parts.
Can I view similar or alternative parts?
You can view similar parts to KMX62-1031-EVB0B0 when available in the Kionix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMX62-1031-EVB0B0 you can contact the distributor directly for product support, shipping queries etc.
Is the KMX62-1031-EVB0B0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMX62-1031-EVB0B0 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for KMX62-1031-EVB0B0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMX62-1031-EVB0B0 often in real-time on the comparison pages.
What if I can't find stock of KMX62-1031-EVB0B0?
You can fill out our help required form which you can use to request a quote for KMX62-1031-EVB0B0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.