Status: | Unknown |
---|---|
Series: | KMT0 Series |
RoHS: | Unknown |
Product Range | KMT0 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 32VDC |
Switch Dimensions (L x W) | 3mm x 2.6mm |
IP Rating | IP68 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Operating Force | 1N |
Switch Terminals | Solder |
Tactile Sw Ultra-Lw Tact Sw Smt Spnofa 1.0N Hf Rohs Compliant: Yes |C&k Components KMT011NGJLHS | Newark Electronics |
KMT Series SPST-NO 32 V 1 N J-Lead Surface Mount Tactile Switch | Future Electronics |
TACT SW SPST-NO 0.05A 32V | TTI Europe |
Tactile Switches SWITCH TACTILE | Sager |
SWITCH, NANO SMD, 2.4X3.4X0.65, 1N | Farnell |
Where can I find additional details, specifications and documents for a KMT011NGJLHS?
Additional datasheets, footprints and schematics for KMT011NGJLHS are listed on our Part Details page. You can also find images and similar parts to KMT011NGJLHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMT011NGJLHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMT011NGJLHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMT011NGJLHS fall under?
The KMT011NGJLHS is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to KMT011NGJLHS when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMT011NGJLHS you can contact the distributor directly for product support, shipping queries etc.
Is the KMT011NGJLHS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMT011NGJLHS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for KMT011NGJLHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMT011NGJLHS often in real-time on the comparison pages.
What if I can't find stock of KMT011NGJLHS?
You can fill out our help required form which you can use to request a quote for KMT011NGJLHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.