Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 40W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.67A |
RoHS Compliant | Yes |
AC/DC Power Supply Single-OUT 24V 1.67A 40W 7-Pin | Avnet America |
Where can I find additional details, specifications and documents for a KMS40-24.?
Additional datasheets, footprints and schematics for KMS40-24. are listed on our Part Details page. You can also find images and similar parts to KMS40-24. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMS40-24. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMS40-24. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMS40-24. fall under?
The KMS40-24. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to KMS40-24. when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMS40-24. you can contact the distributor directly for product support, shipping queries etc.
Is the KMS40-24. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KMS40-24. have stock available?
Authorised distributors including RS, Sager, Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for KMS40-24..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMS40-24. often in real-time on the comparison pages.
What if I can't find stock of KMS40-24.?
You can fill out our help required form which you can use to request a quote for KMS40-24. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.