Status: | Unknown |
---|---|
Series: | KM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 620mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 45.466mm |
Height | 23.368mm |
Depth | 64.008mm |
Product Range | KM Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | Industrial Medical Telecom |
Approval Bodies | CE EN IEC UL |
Approvals / Standards | IEC 60601 UL 60601 |
Efficiency | 83% |
External Depth | 23.5mm |
External Length / Height | 64mm |
External Width | 45.6mm |
Hold Up Time | 20ms |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 23.5mm |
Line Regulation | 0.5% |
Load Regulation | 1% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Output Current Max | 620mA |
Output Ripple Voltage pk-pk | 50mV |
Power Rating | 15W |
Power Supply Type | Switch Mode |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
AC/DC Power Supply Single-OUT 24V 0.62A 15W 4-Pin | Avnet America |
Where can I find additional details, specifications and documents for a KMS15-24?
Additional datasheets, footprints and schematics for KMS15-24 are listed on our Part Details page. You can also find images and similar parts to KMS15-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMS15-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMS15-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMS15-24 fall under?
The KMS15-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to KMS15-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMS15-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KMS15-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMS15-24 have stock available?
Authorised distributors including Avnet America, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for KMS15-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMS15-24 often in real-time on the comparison pages.
What if I can't find stock of KMS15-24?
You can fill out our help required form which you can use to request a quote for KMS15-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.