Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
ROTATIONAL SPEED SENSOR, AEC-Q100, SIP-2 | Farnell |
Rotational Speed Sensor, Reel 7" Q1 Ndp, Tape + Reel Rohs Compliant: Yes |Nxp KMI17/4X | Newark Electronics |
Where can I find additional details, specifications and documents for a KMI17/4X?
Additional datasheets, footprints and schematics for KMI17/4X are listed on our Part Details page. You can also find images and similar parts to KMI17/4X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMI17/4X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMI17/4X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMI17/4X fall under?
The KMI17/4X is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to KMI17/4X when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMI17/4X you can contact the distributor directly for product support, shipping queries etc.
Is the KMI17/4X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KMI17/4X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KMI17/4X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMI17/4X often in real-time on the comparison pages.
What if I can't find stock of KMI17/4X?
You can fill out our help required form which you can use to request a quote for KMI17/4X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.