Status: | Unknown |
---|---|
Series: | KMF Series |
RoHS: | Unknown |
Prices starting from US$17.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.39
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$33.96
|
480
in stock
|
Buy Now | |
element14
from US$22.79
|
215
in stock
|
Buy Now | |
Farnell
from US$21.80
|
215
in stock
|
Buy Now | |
SOS electronic
from US$19.14
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.99
|
36
in stock
|
Buy Now | |
RS Americas
from US$23.79
|
30
in stock
|
Buy Now | |
Distrelec
from US$18.07
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$19.73
|
9
in stock
|
Buy Now | |
Rutronik
from US$17.64
|
-
|
Buy Now | |
Avnet America
from US$22.76
|
-
|
Buy Now | |
Sager
from US$23.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | - |
Filter Type | IEC Mains |
Current Rating | 1A |
Filter Terminals | - |
Inductance Min | 11mH |
Leakage Current Max | 500µA |
Product Range | KMF Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Behind Panel Depth | 40.35mm |
Case Material | Black Thermoplastic .UL94V-0 |
Colour | Black |
External Depth | 40.4mm |
External Length / Height | 60mm |
External Width | 30.5mm |
No. of Phases | Single Phase |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 47.8mm |
Panel Cutout Width | 28mm |
Voltage Rating VAC | 250V |
Power Entry Module, Standard, 1A, 250Vac | Newark Electronics |
INLET MODULE, IEC, 1A | element14 |
IEC inlet w/2P sw,1A w/fltr | RS |
Power Entry Module C14 Panel 1A, Filter, Switch, Fuse Holder | SOS electronic |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Modules, AC, 1A 2-P SW 2-P FUSE 10A/250VAC No/Drawer | Schurter KMF1.1111.11 | RS Americas |
Schurter Power Inlet with Filter, 1A, 250VAC | Distrelec |
Line Filter IEC Plug Switch Fuse KMF1 1A | Schukat Electronic |
KMF Connector combi with Filter | Rutronik |
KMF POWER ENTRY MODULE W. FILTER 1A | Avnet America |
AC Power Entry Modules 1A 2-P SW 2-P FUSE 10A/250VAC No/Drawer | Sager |
Where can I find additional details, specifications and documents for a KMF1.1111.11?
Additional datasheets, footprints and schematics for KMF1.1111.11 are listed on our Part Details page. You can also find images and similar parts to KMF1.1111.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMF1.1111.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMF1.1111.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMF1.1111.11 fall under?
The KMF1.1111.11 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to KMF1.1111.11 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMF1.1111.11 you can contact the distributor directly for product support, shipping queries etc.
Is the KMF1.1111.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMF1.1111.11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and SOS electronic have stock available or on a lead time for KMF1.1111.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMF1.1111.11 often in real-time on the comparison pages.
What if I can't find stock of KMF1.1111.11?
You can fill out our help required form which you can use to request a quote for KMF1.1111.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.