Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | KAD5610P |
No. of Bits | 10bit |
Sample Rate | 500MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board KAD5610P ADC |
RoHS Compliant | Yes |
Evaluation Board, Adc, | Newark Electronics |
Evaluation System Allows Users To Evaluate Analog-To-Digital Converters | Avnet America |
EVAL BOARD, ADC, KAD5610P | element14 |
Where can I find additional details, specifications and documents for a KMB-001LEVALZ?
Additional datasheets, footprints and schematics for KMB-001LEVALZ are listed on our Part Details page. You can also find images and similar parts to KMB-001LEVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMB-001LEVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMB-001LEVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMB-001LEVALZ fall under?
The KMB-001LEVALZ is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to KMB-001LEVALZ when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMB-001LEVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the KMB-001LEVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KMB-001LEVALZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Silica have stock available or on a lead time for KMB-001LEVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMB-001LEVALZ often in real-time on the comparison pages.
What if I can't find stock of KMB-001LEVALZ?
You can fill out our help required form which you can use to request a quote for KMB-001LEVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.