Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Sanyo 92mm Axial Fans |
---|---|
Fan Frame Size | 92mm |
Fixing Centers | 82.8mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Body Material | Steel |
Colour | Chrome |
External Height | 91.95mm |
Width | 92mm |
Fan Accessories 92mm Fan Finger Guard | Sager |
Fan Finger Guard, 92mm Nominal | Carlton-Bates |
Where can I find additional details, specifications and documents for a KM92?
Additional datasheets, footprints and schematics for KM92 are listed on our Part Details page. You can also find images and similar parts to KM92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM92 fall under?
The KM92 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to KM92 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM92 you can contact the distributor directly for product support, shipping queries etc.
Is the KM92 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KM92 have stock available?
Authorised distributors including Sager, element14, Carlton-Bates and Farnell have stock available or on a lead time for KM92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM92 often in real-time on the comparison pages.
What if I can't find stock of KM92?
You can fill out our help required form which you can use to request a quote for KM92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.