Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Sanyo 80mm Axial Fans |
---|---|
Fan Frame Size | 80mm |
Fixing Centers | 71.37mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Body Material | Steel |
Colour | Chrome |
External Height | 76.71mm |
Fan Accessories 80mm Fan Finger Guard | Sager |
Fan Finger Guard, 80mm Nominal | Carlton-Bates |
Where can I find additional details, specifications and documents for a KM80?
Additional datasheets, footprints and schematics for KM80 are listed on our Part Details page. You can also find images and similar parts to KM80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM80 fall under?
The KM80 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to KM80 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM80 you can contact the distributor directly for product support, shipping queries etc.
Is the KM80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KM80 have stock available?
Authorised distributors including Sager, element14, Carlton-Bates and Farnell have stock available or on a lead time for KM80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM80 often in real-time on the comparison pages.
What if I can't find stock of KM80?
You can fill out our help required form which you can use to request a quote for KM80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.