Status: | Unknown |
---|---|
Series: | KM Series |
RoHS: | Compliant |
Product Range | KM Series |
---|---|
Panel Cutout Diameter | 6.35mm |
Contact Configuration | SPST-NC |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Actuator / Cap Colour | White |
RoHS Compliant | Yes |
C&K Pushbutton Switch SPST/Nc Panal Mt 1A | Distrelec |
Pb Switch, Spst, 1A, 125Vac, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a KM3301RR05Q?
Additional datasheets, footprints and schematics for KM3301RR05Q are listed on our Part Details page. You can also find images and similar parts to KM3301RR05Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM3301RR05Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM3301RR05Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM3301RR05Q fall under?
The KM3301RR05Q is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KM3301RR05Q when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM3301RR05Q you can contact the distributor directly for product support, shipping queries etc.
Is the KM3301RR05Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KM3301RR05Q have stock available?
Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for KM3301RR05Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM3301RR05Q often in real-time on the comparison pages.
What if I can't find stock of KM3301RR05Q?
You can fill out our help required form which you can use to request a quote for KM3301RR05Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.