Status: | Unknown |
---|---|
Series: | KM Series |
RoHS: | Compliant |
Product Range | KM Series |
---|---|
Panel Cutout Diameter | 6.35mm |
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Actuator / Cap Colour | White |
RoHS Compliant | Yes |
C&K Pushbutton Switch SPST-NO 250mA | Distrelec |
Pb Switch, Spst, 0.4Va, 20V, Panel | Newark Electronics |
KM Series Sub Mini SPST Off-Momentary Quick Connect Pushbutton Switch | Future Electronics |
Pushbutton | RS Americas |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches Pushbutton SPST-NO 250mA | Sager |
Where can I find additional details, specifications and documents for a KM1101RR05B?
Additional datasheets, footprints and schematics for KM1101RR05B are listed on our Part Details page. You can also find images and similar parts to KM1101RR05B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM1101RR05B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM1101RR05B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM1101RR05B fall under?
The KM1101RR05B is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KM1101RR05B when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM1101RR05B you can contact the distributor directly for product support, shipping queries etc.
Is the KM1101RR05B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KM1101RR05B have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for KM1101RR05B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM1101RR05B often in real-time on the comparison pages.
What if I can't find stock of KM1101RR05B?
You can fill out our help required form which you can use to request a quote for KM1101RR05B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.