Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KLS Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Nickel |
Connector Colour | Natural |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
PLUG, 6.35MM JACK, MONO | element14 |
Where can I find additional details, specifications and documents for a KLSM 33?
Additional datasheets, footprints and schematics for KLSM 33 are listed on our Part Details page. You can also find images and similar parts to KLSM 33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLSM 33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLSM 33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLSM 33 fall under?
The KLSM 33 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLSM 33 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLSM 33 you can contact the distributor directly for product support, shipping queries etc.
Is the KLSM 33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLSM 33 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KLSM 33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLSM 33 often in real-time on the comparison pages.
What if I can't find stock of KLSM 33?
You can fill out our help required form which you can use to request a quote for KLSM 33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.