Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KLS Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Lumberg KLSM 3 Jack Plug Cable Mount Anti-kink 6.35mm 2 Pole Mono | Rapid Electronics |
6.35 mm | Conrad |
Phone Audio Connector, Plug, 2, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg KLSM 3 | Newark Electronics |
PLUG, 6.35MM JACK, MONO | element14 |
Where can I find additional details, specifications and documents for a KLSM 3?
Additional datasheets, footprints and schematics for KLSM 3 are listed on our Part Details page. You can also find images and similar parts to KLSM 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLSM 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLSM 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLSM 3 fall under?
The KLSM 3 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLSM 3 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLSM 3 you can contact the distributor directly for product support, shipping queries etc.
Is the KLSM 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLSM 3 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for KLSM 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLSM 3 often in real-time on the comparison pages.
What if I can't find stock of KLSM 3?
You can fill out our help required form which you can use to request a quote for KLSM 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.