Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | KLS Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
3.5 mm | Conrad |
AUDIO PLUG | RS |
Connector, Rca/Phono, Plug, 3 Position | Newark Electronics |
Lumberg KLS 40 Jack Plug Cable Mount Anti-kink Straight 3.5mm 3 Pole Stereo | Rapid Electronics |
PLUG, 3.5MM JACK, STEREO | element14 |
Where can I find additional details, specifications and documents for a KLS 40?
Additional datasheets, footprints and schematics for KLS 40 are listed on our Part Details page. You can also find images and similar parts to KLS 40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS 40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS 40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS 40 fall under?
The KLS 40 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLS 40 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS 40 you can contact the distributor directly for product support, shipping queries etc.
Is the KLS 40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS 40 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for KLS 40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS 40 often in real-time on the comparison pages.
What if I can't find stock of KLS 40?
You can fill out our help required form which you can use to request a quote for KLS 40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.