Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
366
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,024
in stock
|
Buy Now | |
element14
from US$1.32
|
1,024
in stock
|
Buy Now | |
Farnell
from US$2.39
|
1,024
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
713
in stock
|
Buy Now | |
Conrad
from US$2.87
|
713
in stock
|
Buy Now | |
Toby Electronics
from US$1.22
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KLS Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Phone Audio Connector, Plug, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg KLS 3 | Newark Electronics |
PLUG, 6.35MM JACK, STEREO | element14 |
Lumberg KLS 3 Jack Plug Cable Mount Anti-kink 6.35mm 3 Pole Stereo | Rapid Electronics |
6.35 mm | Conrad |
AUDIO PLUG | RS |
Where can I find additional details, specifications and documents for a KLS 3?
Additional datasheets, footprints and schematics for KLS 3 are listed on our Part Details page. You can also find images and similar parts to KLS 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS 3 fall under?
The KLS 3 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLS 3 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS 3 you can contact the distributor directly for product support, shipping queries etc.
Is the KLS 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS 3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for KLS 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS 3 often in real-time on the comparison pages.
What if I can't find stock of KLS 3?
You can fill out our help required form which you can use to request a quote for KLS 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.