Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
568
in stock
|
Buy Now | |
element14
from US$2.33
|
568
in stock
|
Buy Now | |
Farnell
from US$1.82
|
568
in stock
|
Buy Now | |
Conrad
from US$2.67
|
331
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
47
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Toby Electronics
from US$1.06
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KLS Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Silver / Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Connector, Rca/Phono, Plug, 2 Position | Newark Electronics |
PLUG, 3.5MM JACK, MONO | element14 |
3.5 mm | Conrad |
Lumberg Connect GmbH Jack Plug, Plug, Mono, Straight, 3.5 mm | Distrelec |
AUDIO PLUG | RS |
Plug | Transfer Multisort Elektronik |
Lumberg KLS 22 Jack Plug Cable Mount Anti-kink Metal 3.5mm 2 Pole Mono | Rapid Electronics |
Jack plug, 3.5 mm, straight version, with bend protection and solder terminals | Lumberg KLS 22 | RS Americas |
Where can I find additional details, specifications and documents for a KLS 22?
Additional datasheets, footprints and schematics for KLS 22 are listed on our Part Details page. You can also find images and similar parts to KLS 22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS 22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS 22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS 22 fall under?
The KLS 22 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLS 22 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS 22 you can contact the distributor directly for product support, shipping queries etc.
Is the KLS 22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS 22 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for KLS 22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS 22 often in real-time on the comparison pages.
What if I can't find stock of KLS 22?
You can fill out our help required form which you can use to request a quote for KLS 22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.