Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
846
in stock
|
Buy Now | |
element14
from US$3.10
|
846
in stock
|
Buy Now | |
Farnell
from US$2.14
|
846
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
505
in stock
|
Buy Now | |
Toby Electronics
from US$1.55
|
111
in stock
|
Buy Now | |
Conrad
from US$4.05
|
28
in stock
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 2.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | KLS Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Connector, Stereo Phone, Plug, 3 Position | Newark Electronics |
PLUG, 2.5MM JACK, STEREO | element14 |
Lumberg Connect GmbH Jack Plug, Plug, Stereo, Straight, 2.5 mm | Distrelec |
Stereo audio plug | RS |
wire cross section 2.5 mm | Conrad |
Jack plug, 2.5 mm, straight version, with bend protection and solder terminals | Lumberg KLS 13 | RS Americas |
Where can I find additional details, specifications and documents for a KLS 13?
Additional datasheets, footprints and schematics for KLS 13 are listed on our Part Details page. You can also find images and similar parts to KLS 13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS 13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS 13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS 13 fall under?
The KLS 13 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLS 13 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS 13 you can contact the distributor directly for product support, shipping queries etc.
Is the KLS 13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS 13 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for KLS 13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS 13 often in real-time on the comparison pages.
What if I can't find stock of KLS 13?
You can fill out our help required form which you can use to request a quote for KLS 13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.