Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$0.73
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 2.5mm |
Connector Mounting | Cable Mount |
Contact Plating | - |
Connector Body Material | Metal Body |
Product Range | KLS Series |
SVHC | Lead (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Connector, Rca/Phono, Plug, 2 Position | Newark Electronics |
PLUG, 2.5MM JACK, MONO | element14 |
Lumberg KLS 10 Jack Plug Cable Mount Anti-kink Cone 2.5mm 2 Pole Mono | Rapid Electronics |
wire cross section 2.5 mm | Conrad |
Mono audio plug | RS |
Where can I find additional details, specifications and documents for a KLS 10?
Additional datasheets, footprints and schematics for KLS 10 are listed on our Part Details page. You can also find images and similar parts to KLS 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS 10 fall under?
The KLS 10 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLS 10 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS 10 you can contact the distributor directly for product support, shipping queries etc.
Is the KLS 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS 10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for KLS 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS 10 often in real-time on the comparison pages.
What if I can't find stock of KLS 10?
You can fill out our help required form which you can use to request a quote for KLS 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.