Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 2.5mm |
Connector Mounting | Cable Mount |
Contact Plating | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
External Diameter | 2.5mm |
Pin Size | 2.5mm |
Connector, Rca/Phono, Plug, 2 Position | Newark Electronics |
PLUG, 2.5MM JACK, MONO | element14 |
Lumberg KLS 1 Jack Plug Cable Mount Anti-kink 2.5mm 2 Pole Mono | Rapid Electronics |
wire cross section 2.5 mm | Conrad |
Where can I find additional details, specifications and documents for a KLS 1?
Additional datasheets, footprints and schematics for KLS 1 are listed on our Part Details page. You can also find images and similar parts to KLS 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS 1 fall under?
The KLS 1 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLS 1 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS 1 you can contact the distributor directly for product support, shipping queries etc.
Is the KLS 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS 1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for KLS 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS 1 often in real-time on the comparison pages.
What if I can't find stock of KLS 1?
You can fill out our help required form which you can use to request a quote for KLS 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.