Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Line |
Knob Diameter | 23.8mm |
Body Material | Aluminum |
RoHS Compliant | Yes |
Knob, 0.937 in., Straight Knurl, 0.250 in., Black, Alcoswitch, KLN Series | TE Connectivity KLN900B1/4 | RS Americas |
KLN900B1/4=KNOB KNURL W/IND LI Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 23.8 mm Aluminum Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KLN900B1/4 | Internal Number: 1437622-7 | TE Connectivity | TE Store |
Straight Knurled Knob W/ Line Ind 6.38Mm | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a KLN900B1/4?
Additional datasheets, footprints and schematics for KLN900B1/4 are listed on our Part Details page. You can also find images and similar parts to KLN900B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLN900B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN900B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLN900B1/4 fall under?
The KLN900B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KLN900B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLN900B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLN900B1/4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KLN900B1/4 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for KLN900B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLN900B1/4 often in real-time on the comparison pages.
What if I can't find stock of KLN900B1/4?
You can fill out our help required form which you can use to request a quote for KLN900B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.