Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.37
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$14.59
|
886
in stock
|
Buy Now | |
Rapid Electronics
from US$11.17
|
886
in stock
|
Buy Now | |
Chip One Stop
from US$7.58
|
886
in stock
|
Buy Now | |
RS Americas
from US$10.14
|
297
in stock
|
Buy Now | |
TE Store
from US$29.80
|
15
in stock
|
Buy Now | |
Avnet America
from US$11.72
|
-
|
Buy Now |
Knob / Dial Style | Straight Knurled with Indicator Line |
---|---|
Shaft Diameter | 6.38mm |
Knob Diameter | 31.8mm |
Shaft Type | Round |
Knob Material | Aluminium |
Body Material | Aluminum |
RoHS Compliant | Yes |
Switch Knob Straight 1.252In Natl Rohs Compliant: Yes |Alcoswitch Te Connectivity KLN1250A1/4 | Newark Electronics |
Knobs&Dials STR KNURL W/TOP/SIDE IDICATOR KNOB | Rapid Electronics |
Knob, 1.250 in., Straight Knurl, 0.250 in., Natural, Alcoswitch, KLN Series | TE Connectivity KLN1250A1/4 | RS Americas |
Knob,1.250in.,StraightKnurl,0.250in. | RS |
KLN1250A1/4=KNOB KNURL W/IND L Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 31.75 mm Aluminum Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KLN1250A1/4 | Internal Number: 9-1437621-4 | TE Connectivity | TE Store |
Switch Accessories Straight Knurl Knob Shaft Size 6.35mm Color Natural Aluminum | Avnet America |
Where can I find additional details, specifications and documents for a KLN1250A1/4?
Additional datasheets, footprints and schematics for KLN1250A1/4 are listed on our Part Details page. You can also find images and similar parts to KLN1250A1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLN1250A1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN1250A1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLN1250A1/4 fall under?
The KLN1250A1/4 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to KLN1250A1/4 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLN1250A1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLN1250A1/4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KLN1250A1/4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for KLN1250A1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLN1250A1/4 often in real-time on the comparison pages.
What if I can't find stock of KLN1250A1/4?
You can fill out our help required form which you can use to request a quote for KLN1250A1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.