Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled |
Knob Diameter | 23.8mm |
RoHS Compliant | No |
Knobs, 23.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a KLN-900A-1/4?
Additional datasheets, footprints and schematics for KLN-900A-1/4 are listed on our Part Details page. You can also find images and similar parts to KLN-900A-1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLN-900A-1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN-900A-1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLN-900A-1/4 fall under?
The KLN-900A-1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KLN-900A-1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLN-900A-1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLN-900A-1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLN-900A-1/4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KLN-900A-1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLN-900A-1/4 often in real-time on the comparison pages.
What if I can't find stock of KLN-900A-1/4?
You can fill out our help required form which you can use to request a quote for KLN-900A-1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.