Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
No stock
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 4mm |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
SOCKET, 3.5MM JACK, FREE, METAL | Farnell |
Where can I find additional details, specifications and documents for a KLK 44?
Additional datasheets, footprints and schematics for KLK 44 are listed on our Part Details page. You can also find images and similar parts to KLK 44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLK 44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLK 44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLK 44 fall under?
The KLK 44 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLK 44 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLK 44 you can contact the distributor directly for product support, shipping queries etc.
Is the KLK 44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLK 44 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KLK 44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLK 44 often in real-time on the comparison pages.
What if I can't find stock of KLK 44?
You can fill out our help required form which you can use to request a quote for KLK 44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.