Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 4mm |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
SOCKET, 3.5MM JACK, FREE, METAL | element14 |
Where can I find additional details, specifications and documents for a KLK 22?
Additional datasheets, footprints and schematics for KLK 22 are listed on our Part Details page. You can also find images and similar parts to KLK 22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLK 22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLK 22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLK 22 fall under?
The KLK 22 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLK 22 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLK 22 you can contact the distributor directly for product support, shipping queries etc.
Is the KLK 22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLK 22 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KLK 22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLK 22 often in real-time on the comparison pages.
What if I can't find stock of KLK 22?
You can fill out our help required form which you can use to request a quote for KLK 22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.