Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 4mm |
Connector Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
SOCKET, 3.5MM JACK, FREE, BLACK | element14 |
Where can I find additional details, specifications and documents for a KLK 2?
Additional datasheets, footprints and schematics for KLK 2 are listed on our Part Details page. You can also find images and similar parts to KLK 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLK 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLK 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLK 2 fall under?
The KLK 2 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLK 2 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLK 2 you can contact the distributor directly for product support, shipping queries etc.
Is the KLK 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLK 2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KLK 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLK 2 often in real-time on the comparison pages.
What if I can't find stock of KLK 2?
You can fill out our help required form which you can use to request a quote for KLK 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.