Status: | Unknown |
---|---|
Series: | Klippon STB Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 160mm |
External Width - Metric | 380mm |
External Depth - Metric | 120mm |
IP Rating | IP66 |
Body Colour | Silver |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 6.3" |
External Width - Imperial | 14.96" |
External Depth - Imperial | 4.72" |
Product Range | Klippon STB Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 6.3" |
Depth - Metric | 160mm |
Height - Imperial | 4.7" |
Height - Metric | 120mm |
Length / Width - Imperial | 15" |
Length / Width - Metric | 380mm |
Enclosure, Ip66, Wall Mount, 160 Mm, 380 Mm, 120 Mm, Stainless Steel, Silver Rohs Compliant: Yes |Weidmuller KLIPPON STB 5 SS | Newark Electronics |
ENCLOSURE, 160X380X120MM, SS | Farnell |
Where can I find additional details, specifications and documents for a KLIPPON STB 5 SS?
Additional datasheets, footprints and schematics for KLIPPON STB 5 SS are listed on our Part Details page. You can also find images and similar parts to KLIPPON STB 5 SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLIPPON STB 5 SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLIPPON STB 5 SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLIPPON STB 5 SS fall under?
The KLIPPON STB 5 SS is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to KLIPPON STB 5 SS when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLIPPON STB 5 SS you can contact the distributor directly for product support, shipping queries etc.
Is the KLIPPON STB 5 SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLIPPON STB 5 SS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KLIPPON STB 5 SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLIPPON STB 5 SS often in real-time on the comparison pages.
What if I can't find stock of KLIPPON STB 5 SS?
You can fill out our help required form which you can use to request a quote for KLIPPON STB 5 SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.