Status: | Unknown |
---|---|
Series: | Klippon K Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 80mm |
External Width - Metric | 175mm |
External Depth - Metric | 57mm |
IP Rating | IP66 IP67 IP68 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 3.15" |
External Width - Imperial | 6.89" |
External Depth - Imperial | 2.24" |
Product Range | Klippon K Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 3.2" |
Depth - Metric | 80mm |
Height - Imperial | 2.2" |
Height - Metric | 57mm |
Length / Width - Imperial | 6.9" |
Length / Width - Metric | 175mm |
Enclosure, Ip66, Ip67, Ip68, Multipurpose, 80 Mm, 175 Mm, 57 Mm, Aluminium, Grey Rohs Compliant: Yes |Weidmuller KLIPPON K31 RAL7001 | Newark Electronics |
ENCLOSURE, 80X175X57MM, RAL7001 | Farnell |
Where can I find additional details, specifications and documents for a KLIPPON K31 RAL7001?
Additional datasheets, footprints and schematics for KLIPPON K31 RAL7001 are listed on our Part Details page. You can also find images and similar parts to KLIPPON K31 RAL7001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLIPPON K31 RAL7001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLIPPON K31 RAL7001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLIPPON K31 RAL7001 fall under?
The KLIPPON K31 RAL7001 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to KLIPPON K31 RAL7001 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLIPPON K31 RAL7001 you can contact the distributor directly for product support, shipping queries etc.
Is the KLIPPON K31 RAL7001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLIPPON K31 RAL7001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for KLIPPON K31 RAL7001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLIPPON K31 RAL7001 often in real-time on the comparison pages.
What if I can't find stock of KLIPPON K31 RAL7001?
You can fill out our help required form which you can use to request a quote for KLIPPON K31 RAL7001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.