Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CABLE TIE MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
---|---|
CABLE BUNDLE DIAMETER MAX | 10.2MM |
CABLE TIE TYPE | KURLY/TWIST LOCK |
ACCESSORY TYPE | KURLY-LOK ON BASE |
RoHS Compliant | YES |
Kurly-Lok Cable Tie On Base | Newark Electronics |
Cable Tie | RS Americas |
Where can I find additional details, specifications and documents for a KLBS-3508-01A?
Additional datasheets, footprints and schematics for KLBS-3508-01A are listed on our Part Details page. You can also find images and similar parts to KLBS-3508-01A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLBS-3508-01A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLBS-3508-01A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLBS-3508-01A fall under?
The KLBS-3508-01A is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to KLBS-3508-01A when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLBS-3508-01A you can contact the distributor directly for product support, shipping queries etc.
Is the KLBS-3508-01A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KLBS-3508-01A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KLBS-3508-01A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLBS-3508-01A often in real-time on the comparison pages.
What if I can't find stock of KLBS-3508-01A?
You can fill out our help required form which you can use to request a quote for KLBS-3508-01A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.