Status: | Unknown |
---|---|
Series: | KLBR 4 Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
6,929
in stock
|
Buy Now | |
element14
from US$3.47
|
6,822
in stock
|
Buy Now | |
Farnell
from US$2.27
|
6,822
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
3,350
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
-
|
Buy Now | |
Distrelec
from US$2.53
|
-
|
Buy Now | |
Toby Electronics
from US$1.07
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KLBR 4 Series |
SVHC | Lead (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
Phone Audio Connector, Socket, 3, Pcb Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KLBR 4 | Newark Electronics |
RECEPTACLE, 3.5MM PHONO, THT, R/A, 3WAY | element14 |
Jack chassis socket, 3.5 mm, angular version, for printed circuit boards | Lumberg KLBR 4 | RS Americas |
JACK PCB SOCKET | RS |
Lumberg KLBR 4 Jack Socket 3.5mm PCB Mount Angled 3 Pole Stereo | Rapid Electronics |
Lumberg Connect GmbH Jack Socket, Right Angle, Nickel / Silver, 3.5 mm, Poles - 3 | Distrelec |
Where can I find additional details, specifications and documents for a KLBR 4?
Additional datasheets, footprints and schematics for KLBR 4 are listed on our Part Details page. You can also find images and similar parts to KLBR 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLBR 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLBR 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLBR 4 fall under?
The KLBR 4 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLBR 4 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLBR 4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLBR 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLBR 4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for KLBR 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLBR 4 often in real-time on the comparison pages.
What if I can't find stock of KLBR 4?
You can fill out our help required form which you can use to request a quote for KLBR 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.