Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Chassis Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
SOCKET, 6.35MM JACK, CHASSIS | Farnell |
Where can I find additional details, specifications and documents for a KLBPSS 3?
Additional datasheets, footprints and schematics for KLBPSS 3 are listed on our Part Details page. You can also find images and similar parts to KLBPSS 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLBPSS 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLBPSS 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLBPSS 3 fall under?
The KLBPSS 3 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLBPSS 3 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLBPSS 3 you can contact the distributor directly for product support, shipping queries etc.
Is the KLBPSS 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLBPSS 3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KLBPSS 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLBPSS 3 often in real-time on the comparison pages.
What if I can't find stock of KLBPSS 3?
You can fill out our help required form which you can use to request a quote for KLBPSS 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.