Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.20
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
514
in stock
|
Buy Now | |
element14
from US$4.90
|
514
in stock
|
Buy Now | |
Farnell
from US$3.42
|
514
in stock
|
Buy Now | |
Conrad
from US$2.98
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
12
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | Chassis Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
Phone Audio Connector, Socket, 3, Chassis Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KLBP 3 | Newark Electronics |
SOCKET, 6.35MM JACK, CHASSIS | element14 |
6.35 mm | Conrad |
Jack socket | RS |
Lumberg KLBP 3 Jack Socket 6.35mm Chassis Mount 3 Pole Stereo | Rapid Electronics |
Jack chassis socket, 6,35 mm | Lumberg KLBP 3 | RS Americas |
Where can I find additional details, specifications and documents for a KLBP 3?
Additional datasheets, footprints and schematics for KLBP 3 are listed on our Part Details page. You can also find images and similar parts to KLBP 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLBP 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLBP 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLBP 3 fall under?
The KLBP 3 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLBP 3 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLBP 3 you can contact the distributor directly for product support, shipping queries etc.
Is the KLBP 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLBP 3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS have stock available or on a lead time for KLBP 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLBP 3 often in real-time on the comparison pages.
What if I can't find stock of KLBP 3?
You can fill out our help required form which you can use to request a quote for KLBP 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.