Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
13,537
in stock
|
Buy Now | |
element14
from US$1.57
|
13,537
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
3,312
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
283
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
234
in stock
|
Buy Now | |
Conrad
from US$2.98
|
149
in stock
|
Buy Now | |
Sorelec
-
|
700
in stock
|
Buy Now | |
Rutronik
from US$1.38
|
-
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | Chassis Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | PC (Polycarbonate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
SOCKET, 6.35MM JACK | element14 |
Socket | Transfer Multisort Elektronik |
Jack Chassis Socket, 6, 35 Mm | Lumberg KLBM 3 | RS Americas |
Lumberg KLBM 3 Jack Socket 6.35mm Chassis Mount 2 Pole Mono | Rapid Electronics |
6.35 mm | Conrad |
02P JACK CHASSIS SOCKET STR | Rutronik |
Phone Audio Connector, Socket, 2, Chassis Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KLBM 3 | Newark Electronics |
Where can I find additional details, specifications and documents for a KLBM 3?
Additional datasheets, footprints and schematics for KLBM 3 are listed on our Part Details page. You can also find images and similar parts to KLBM 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLBM 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLBM 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLBM 3 fall under?
The KLBM 3 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLBM 3 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLBM 3 you can contact the distributor directly for product support, shipping queries etc.
Is the KLBM 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLBM 3 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS Americas and Rapid Electronics have stock available or on a lead time for KLBM 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLBM 3 often in real-time on the comparison pages.
What if I can't find stock of KLBM 3?
You can fill out our help required form which you can use to request a quote for KLBM 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.