Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
4,451
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
3,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,038
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now |
CABLE TIE MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
---|---|
CABLE BUNDLE DIAMETER MAX | 12.7MM |
CABLE TIE TYPE | KURLY/TWIST LOCK |
ACCESSORY TYPE | KURLY-LOK ON BASE |
RoHS Compliant | YES |
Curly LockAdh MntNat.40-.50 in Hld | Heilind Electronics |
Cable Tie, Twist Curly Lock, Adhesive Mount, Natural, .40-.50 in Hld | Essentra Components KLB-450A-RT | RS Americas |
0.50 Dia x 1.00" W Natural Color Nylon 1.23 inch Long Kurly Lock on Base" | Future Electronics |
Kurly-Lok Cable Tie On Base | Newark Electronics |
Where can I find additional details, specifications and documents for a KLB-450A-RT?
Additional datasheets, footprints and schematics for KLB-450A-RT are listed on our Part Details page. You can also find images and similar parts to KLB-450A-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLB-450A-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLB-450A-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLB-450A-RT fall under?
The KLB-450A-RT is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to KLB-450A-RT when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLB-450A-RT you can contact the distributor directly for product support, shipping queries etc.
Is the KLB-450A-RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KLB-450A-RT have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for KLB-450A-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLB-450A-RT often in real-time on the comparison pages.
What if I can't find stock of KLB-450A-RT?
You can fill out our help required form which you can use to request a quote for KLB-450A-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.