Status: | Unknown |
---|---|
Series: | KLB Series |
RoHS: | Unknown |
Prices starting from US$0.84
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | Chassis Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | KLB Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
CONNECTOR, RCA, JACK, 3.5MM, 3WAY | element14 |
JACK CHASSIS SOCKET | RS |
Connector, Rca/Phono, Jack, 3 Position | Newark Electronics |
Lumberg KLB 4 Jack Socket 3.5mm Chassis Mount 3 Pole Stereo | Rapid Electronics |
Where can I find additional details, specifications and documents for a KLB 4?
Additional datasheets, footprints and schematics for KLB 4 are listed on our Part Details page. You can also find images and similar parts to KLB 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLB 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLB 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLB 4 fall under?
The KLB 4 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLB 4 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLB 4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLB 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLB 4 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for KLB 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLB 4 often in real-time on the comparison pages.
What if I can't find stock of KLB 4?
You can fill out our help required form which you can use to request a quote for KLB 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.