Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
108
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
825
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
294
in stock
|
Buy Now | |
Conrad
from US$2.98
|
294
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
90
in stock
|
Buy Now | |
element14
from US$0.87
|
90
in stock
|
Buy Now | |
Farnell
from US$1.46
|
90
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Toby Electronics
from US$0.81
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 2.5mm |
Connector Mounting | Chassis Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
Lumberg Connect GmbH Jack Panel Socket, Straight, Nickel / Silver, 2.5 mm, Poles - 2 | Distrelec |
Lumberg KLB 1 Jack Socket 2.5mm Chassis Mount 2 Pole Mono | Rapid Electronics |
wire cross section 2.5 mm | Conrad |
Socket | Transfer Multisort Elektronik |
JACK CHASSIS SOCKET | RS |
Connector, Rca/Phono, Jack, 2 Position | Newark Electronics |
SOCKET, 2.5MM JACK, CHASSIS | element14 |
Jack chassis socket, 2.5 mm | Lumberg KLB 1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a KLB 1?
Additional datasheets, footprints and schematics for KLB 1 are listed on our Part Details page. You can also find images and similar parts to KLB 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLB 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLB 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLB 1 fall under?
The KLB 1 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KLB 1 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLB 1 you can contact the distributor directly for product support, shipping queries etc.
Is the KLB 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLB 1 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Conrad, Transfer Multisort Elektronik and RS have stock available or on a lead time for KLB 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLB 1 often in real-time on the comparison pages.
What if I can't find stock of KLB 1?
You can fill out our help required form which you can use to request a quote for KLB 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.