Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black Yellow |
Switch Mounting | Panel Mount |
Contact Current Max | 20mA |
Rocker Switch, Spdt, 0.02A, 12Vdc, Panel | Newark Electronics |
ROCKER SWITCH, SPDT, 0.02A, 12VDC, PANEL | element14 |
Where can I find additional details, specifications and documents for a KL363DKXA125NXX?
Additional datasheets, footprints and schematics for KL363DKXA125NXX are listed on our Part Details page. You can also find images and similar parts to KL363DKXA125NXX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KL363DKXA125NXX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL363DKXA125NXX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KL363DKXA125NXX fall under?
The KL363DKXA125NXX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KL363DKXA125NXX when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KL363DKXA125NXX you can contact the distributor directly for product support, shipping queries etc.
Is the KL363DKXA125NXX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KL363DKXA125NXX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KL363DKXA125NXX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KL363DKXA125NXX often in real-time on the comparison pages.
What if I can't find stock of KL363DKXA125NXX?
You can fill out our help required form which you can use to request a quote for KL363DKXA125NXX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.