Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
1,140
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
8
in stock
|
Buy Now | |
element14
from US$0.35
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.48
|
-
|
Buy Now |
CABLE CLAMP / CLIP TYPE | ADHESIVE BACKED CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 6.4MM |
CABLE CLAMP / CLIP MATERIAL | PVC (POLYVINYLCHLORIDE) |
CABLE CLAMP / CLIP COLOUR | GREY |
EXTERNAL LENGTH | 19.1MM |
EXTERNAL WIDTH | 19.1MM |
RoHS Compliant | YES |
Cable Clamp, Adhesive Mount, Locking, PVC, .250" Max Bundle, Gray, KKL Serise | Essentra Components KKL-4-RT | RS Americas |
Cable Clamp 6,4mm grey | Schukat Electronic |
ClipLockingAdh MntGrey1/4 in Hold Clip Locking Adh Mount Grey | Heilind Electronics |
Cable Fastener | Newark Electronics |
KKL Series Grey PVC .250 inch L Style Locking Clamp with Adhesive Base | Future Electronics |
Cable Clip Adhesive Gray PVC | Carlton-Bates |
Where can I find additional details, specifications and documents for a KKL-4-RT?
Additional datasheets, footprints and schematics for KKL-4-RT are listed on our Part Details page. You can also find images and similar parts to KKL-4-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KKL-4-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KKL-4-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KKL-4-RT fall under?
The KKL-4-RT is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to KKL-4-RT when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KKL-4-RT you can contact the distributor directly for product support, shipping queries etc.
Is the KKL-4-RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KKL-4-RT have stock available?
Authorised distributors including RS Americas, Schukat Electronic, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for KKL-4-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KKL-4-RT often in real-time on the comparison pages.
What if I can't find stock of KKL-4-RT?
You can fill out our help required form which you can use to request a quote for KKL-4-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.