Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,200
in stock
|
Buy Now | |
element14
from US$0.63
|
1,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.20
|
8
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now |
CABLE CLAMP / CLIP TYPE | ADHESIVE BACKED CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 19.1MM |
CABLE CLAMP / CLIP MATERIAL | PVC (POLYVINYLCHLORIDE) |
CABLE CLAMP / CLIP COLOUR | GREY |
EXTERNAL LENGTH | 25.4MM |
EXTERNAL WIDTH | 25.4MM |
RoHS Compliant | YES |
Cable Fastener | Newark Electronics |
Cable Clamp 19,1mm grey | Schukat Electronic |
Kwik-Klip, Adhesive Mount, Locking, GryRigid PVC, 1" L, 1" W, 1" H, 3/4" ID | Essentra Components KKL-12-RT | RS Americas |
Grey PVC 25.4 mm Opening Adhesive Mount Type C KWIK Klip | Future Electronics |
Where can I find additional details, specifications and documents for a KKL-12-RT?
Additional datasheets, footprints and schematics for KKL-12-RT are listed on our Part Details page. You can also find images and similar parts to KKL-12-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KKL-12-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KKL-12-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KKL-12-RT fall under?
The KKL-12-RT is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to KKL-12-RT when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KKL-12-RT you can contact the distributor directly for product support, shipping queries etc.
Is the KKL-12-RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KKL-12-RT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS Americas have stock available or on a lead time for KKL-12-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KKL-12-RT often in real-time on the comparison pages.
What if I can't find stock of KKL-12-RT?
You can fill out our help required form which you can use to request a quote for KKL-12-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.