Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
CABLE CLAMP / CLIP TYPE | ADHESIVE BACKED CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 6.4MM |
CABLE CLAMP / CLIP MATERIAL | PVC (POLYVINYLCHLORIDE) |
CABLE CLAMP / CLIP COLOUR | GREY |
EXTERNAL LENGTH | 19.1MM |
EXTERNAL WIDTH | 19.1MM |
RoHS Compliant | YES |
Cable Fastener | Newark Electronics |
Cable Clamp | RS Americas |
Where can I find additional details, specifications and documents for a KKC-2-RT?
Additional datasheets, footprints and schematics for KKC-2-RT are listed on our Part Details page. You can also find images and similar parts to KKC-2-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KKC-2-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KKC-2-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KKC-2-RT fall under?
The KKC-2-RT is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to KKC-2-RT when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KKC-2-RT you can contact the distributor directly for product support, shipping queries etc.
Is the KKC-2-RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KKC-2-RT have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for KKC-2-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KKC-2-RT often in real-time on the comparison pages.
What if I can't find stock of KKC-2-RT?
You can fill out our help required form which you can use to request a quote for KKC-2-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.