Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$447.83
Distributor | Stock | ||
---|---|---|---|
Rutronik
from US$447.83
|
-
|
Buy Now |
Application Sub Type | 3 Phase Motor |
---|---|
Silicon Manufacturer | Infineon |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | XMC1300 XMC4400 |
Kit Contents | XMC1300 Drive Card XMC4400 Drive Card Power Board Supported Control Schemes |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | ARM CPU Cards with Galvanic Isolation 3-phase Inverter Input Filter Active PFC FOC Hall Sensors |
EVALKIT KIT_XMC750WATT_MC_AK_V1 | Rutronik |
Where can I find additional details, specifications and documents for a KIT_XMC750WATT_MC_AK_V1?
Additional datasheets, footprints and schematics for KIT_XMC750WATT_MC_AK_V1 are listed on our Part Details page. You can also find images and similar parts to KIT_XMC750WATT_MC_AK_V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT_XMC750WATT_MC_AK_V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT_XMC750WATT_MC_AK_V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT_XMC750WATT_MC_AK_V1 fall under?
The KIT_XMC750WATT_MC_AK_V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KIT_XMC750WATT_MC_AK_V1 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT_XMC750WATT_MC_AK_V1 you can contact the distributor directly for product support, shipping queries etc.
Is the KIT_XMC750WATT_MC_AK_V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT_XMC750WATT_MC_AK_V1 have stock available?
Authorised distributors including Rutronik have stock available or on a lead time for KIT_XMC750WATT_MC_AK_V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT_XMC750WATT_MC_AK_V1 often in real-time on the comparison pages.
What if I can't find stock of KIT_XMC750WATT_MC_AK_V1?
You can fill out our help required form which you can use to request a quote for KIT_XMC750WATT_MC_AK_V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.