Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | ISO1H812G ISO1I811T |
Silicon Family Name | - |
For Use With | Infineon XMC4000 CPU Boards |
Kit Contents | Automation I/O Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | I2C Based IO Expander Galvanic Isolated 8 Channels ISOFACE IN/OUT ACT Satellite Connector |
XMC4500 Automation I/O Satellit | Rutronik |
Io Expansion Board, Isoface Automation | Newark Electronics |
Where can I find additional details, specifications and documents for a KIT_XMC4X_AUT_ISO_001?
Additional datasheets, footprints and schematics for KIT_XMC4X_AUT_ISO_001 are listed on our Part Details page. You can also find images and similar parts to KIT_XMC4X_AUT_ISO_001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT_XMC4X_AUT_ISO_001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT_XMC4X_AUT_ISO_001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT_XMC4X_AUT_ISO_001 fall under?
The KIT_XMC4X_AUT_ISO_001 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to KIT_XMC4X_AUT_ISO_001 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT_XMC4X_AUT_ISO_001 you can contact the distributor directly for product support, shipping queries etc.
Is the KIT_XMC4X_AUT_ISO_001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT_XMC4X_AUT_ISO_001 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for KIT_XMC4X_AUT_ISO_001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT_XMC4X_AUT_ISO_001 often in real-time on the comparison pages.
What if I can't find stock of KIT_XMC4X_AUT_ISO_001?
You can fill out our help required form which you can use to request a quote for KIT_XMC4X_AUT_ISO_001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.