Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.49
Distributor | Stock | ||
---|---|---|---|
Rutronik
from US$22.49
|
-
|
Buy Now |
Silicon Manufacturer | Infineon |
---|---|
No. of Bits | 32bit |
Silicon Family Name | XMC1000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | XMC1300 |
Kit Contents | CPU Card XMC1300 & Segger J-Link Debugger |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 32MHz Cortex-M0 CPU Detachable SEGGER J-Link Debugger Cap Touch Control 2x30 Card Edge Connector |
XMC1300 Boot Kit | Rutronik |
Where can I find additional details, specifications and documents for a KIT_XMC13_BOOT_001?
Additional datasheets, footprints and schematics for KIT_XMC13_BOOT_001 are listed on our Part Details page. You can also find images and similar parts to KIT_XMC13_BOOT_001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT_XMC13_BOOT_001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT_XMC13_BOOT_001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT_XMC13_BOOT_001 fall under?
The KIT_XMC13_BOOT_001 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to KIT_XMC13_BOOT_001 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT_XMC13_BOOT_001 you can contact the distributor directly for product support, shipping queries etc.
Is the KIT_XMC13_BOOT_001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT_XMC13_BOOT_001 have stock available?
Authorised distributors including Rutronik have stock available or on a lead time for KIT_XMC13_BOOT_001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT_XMC13_BOOT_001 often in real-time on the comparison pages.
What if I can't find stock of KIT_XMC13_BOOT_001?
You can fill out our help required form which you can use to request a quote for KIT_XMC13_BOOT_001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.